Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.4kV |
Gate Trigger Current Max Igt | 100mA |
Current It av | 69A |
On State RMS Current IT(rms) | 120A |
Peak Non Rep Surge Current Itsm 50Hz | 1.2kA |
Holding Current Max Ih | 80mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Thyristor Case | TO-208AC |
Thyristor Case Style | TO-208AC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Thyristor Discretes-Scr To-208Aa/Box |Littelfuse CS35-14IO4 | Newark Electronics |
Where can I find additional details, specifications and documents for a CS35-14IO4?
Additional datasheets, footprints and schematics for CS35-14IO4 are listed on our Part Details page. You can also find images and similar parts to CS35-14IO4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS35-14IO4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS35-14IO4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS35-14IO4 fall under?
The CS35-14IO4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to CS35-14IO4 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS35-14IO4 you can contact the distributor directly for product support, shipping queries etc.
Is the CS35-14IO4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS35-14IO4 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CS35-14IO4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS35-14IO4 often in real-time on the comparison pages.
What if I can't find stock of CS35-14IO4?
You can fill out our help required form which you can use to request a quote for CS35-14IO4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.