Status: | Unknown |
---|---|
Series: | CS Series |
RoHS: | Unknown |
Product Range | CS Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Insulation | Non Insulated |
Terminal, Mechanical Lug, M8, 1/0Awg | Newark Electronics |
One-hole, copper, single barrel lug, #2 - 4/0 AWG, 5/16 (7.9mm) stud hole. | Panduit CS225-56HK-QY | RS Americas |
Terminals Copper Mech Lug 1H Straight Floating | Sager |
Where can I find additional details, specifications and documents for a CS225-56HK-QY?
Additional datasheets, footprints and schematics for CS225-56HK-QY are listed on our Part Details page. You can also find images and similar parts to CS225-56HK-QY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS225-56HK-QY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS225-56HK-QY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS225-56HK-QY fall under?
The CS225-56HK-QY is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to CS225-56HK-QY when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS225-56HK-QY you can contact the distributor directly for product support, shipping queries etc.
Is the CS225-56HK-QY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS225-56HK-QY have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for CS225-56HK-QY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS225-56HK-QY often in real-time on the comparison pages.
What if I can't find stock of CS225-56HK-QY?
You can fill out our help required form which you can use to request a quote for CS225-56HK-QY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.