Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 12mm |
External Width - Metric | 63mm |
External Depth - Metric | 115mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 0.472" |
External Width - Imperial | 2.48" |
External Depth - Imperial | 4.528" |
Product Range | - |
No. of Switch Holes | - |
Enclosure: multipurpose | Transfer Multisort Elektronik |
CS Slim Plastic Case, White, 115x63x12mm | RS |
Handheld Enclosure, Abs, White | Newark Electronics |
INSTRUMENT ENCLOSURE, ABS, WHITE | element14 |
Where can I find additional details, specifications and documents for a CS115N-W?
Additional datasheets, footprints and schematics for CS115N-W are listed on our Part Details page. You can also find images and similar parts to CS115N-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS115N-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS115N-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS115N-W fall under?
The CS115N-W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CS115N-W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS115N-W you can contact the distributor directly for product support, shipping queries etc.
Is the CS115N-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS115N-W have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CS115N-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS115N-W often in real-time on the comparison pages.
What if I can't find stock of CS115N-W?
You can fill out our help required form which you can use to request a quote for CS115N-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.