Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cabinet Style | Desktop |
---|---|
Panel Space Height | 1.75" |
External Height - Metric | 44.45mm |
External Width - Metric | 432mm |
External Depth - Metric | 406mm |
Enclosure Material | Aluminium |
RoHS Compliant | Yes |
Cabinet, Desk Top, 1.75In, Aluminium, Sand | Newark Electronics |
Enclosure, Cabinet, Desktop, Aluminum, Sand, 17x16x1.75 In, Slimcab Series | Bud Industries CS-11227-S | RS Americas |
Slimcab Metal Enclosures forElectronics Sand (1.8 X 17X 16 In) | Relay Specialties |
Where can I find additional details, specifications and documents for a CS-11227-S?
Additional datasheets, footprints and schematics for CS-11227-S are listed on our Part Details page. You can also find images and similar parts to CS-11227-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS-11227-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS-11227-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS-11227-S fall under?
The CS-11227-S is listed under Enclosures, Racks & Cabinets > Cabinet Racks > 19" Desk / Table Cabinets.
Can I view similar or alternative parts?
You can view similar parts to CS-11227-S when available in the 19" Desk / Table Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS-11227-S you can contact the distributor directly for product support, shipping queries etc.
Is the CS-11227-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CS-11227-S have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for CS-11227-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS-11227-S often in real-time on the comparison pages.
What if I can't find stock of CS-11227-S?
You can fill out our help required form which you can use to request a quote for CS-11227-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.