Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cabinet Style | Desktop |
---|---|
Panel Space Height | 1.75" |
External Height - Metric | 44.45mm |
External Width - Metric | 216mm |
External Depth - Metric | 203mm |
Enclosure Material | Aluminium |
RoHS Compliant | Yes |
Cabinet, Desk Top, 1.75In, Aluminium Black | Newark Electronics |
Enclosure, Cabinet, Desktop, Aluminum, Black, 8.5x8x1.75 In, Slimcab Series | Bud Industries CS-11221-B | RS Americas |
Slimcab Metal Enclosures forElectronics Black (1.8 X 8.5 X 8 In) | Relay Specialties |
Where can I find additional details, specifications and documents for a CS-11221-B?
Additional datasheets, footprints and schematics for CS-11221-B are listed on our Part Details page. You can also find images and similar parts to CS-11221-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS-11221-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS-11221-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS-11221-B fall under?
The CS-11221-B is listed under Enclosures, Racks & Cabinets > Cabinet Racks > 19" Desk / Table Cabinets.
Can I view similar or alternative parts?
You can view similar parts to CS-11221-B when available in the 19" Desk / Table Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS-11221-B you can contact the distributor directly for product support, shipping queries etc.
Is the CS-11221-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CS-11221-B have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for CS-11221-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS-11221-B often in real-time on the comparison pages.
What if I can't find stock of CS-11221-B?
You can fill out our help required form which you can use to request a quote for CS-11221-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.