Status: | Unknown |
---|---|
Series: | CS Series |
RoHS: | Compliant |
Prices starting from US$6.21
Distributor | Stock | ||
---|---|---|---|
element14
from US$6.21
|
-
|
Buy Now |
Frequency Nom | 106.25MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | SMD, 5mm x 3.2mm |
Supply Voltage Nom | 2.5V |
Product Range | CS Series |
Oscillator Output Compatibility | LVPECL |
No. of Pins | 6 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CS-106.250MCC-T?
Additional datasheets, footprints and schematics for CS-106.250MCC-T are listed on our Part Details page. You can also find images and similar parts to CS-106.250MCC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS-106.250MCC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS-106.250MCC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS-106.250MCC-T fall under?
The CS-106.250MCC-T is listed under Crystals & Oscillators > Oscillators > SAW Oscillators.
Can I view similar or alternative parts?
You can view similar parts to CS-106.250MCC-T when available in the SAW Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS-106.250MCC-T you can contact the distributor directly for product support, shipping queries etc.
Is the CS-106.250MCC-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CS-106.250MCC-T have stock available?
Authorised distributors including element14 have stock available or on a lead time for CS-106.250MCC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS-106.250MCC-T often in real-time on the comparison pages.
What if I can't find stock of CS-106.250MCC-T?
You can fill out our help required form which you can use to request a quote for CS-106.250MCC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.