Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Safety Category | EN374 |
---|---|
Glove Style | Full |
Glove Size | L |
Glove Colour | Transparent |
Glove Material | Nitrile |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | White |
Design Category | Glove Nitrile |
Material | Nitrile |
Pack Quantity | 100 |
Glove, Nitrile Powder Free, L, Pk100 | Newark Electronics |
Where can I find additional details, specifications and documents for a CS042W/L?
Additional datasheets, footprints and schematics for CS042W/L are listed on our Part Details page. You can also find images and similar parts to CS042W/L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS042W/L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS042W/L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS042W/L fall under?
The CS042W/L is listed under Tools & Maintenance > Safety & Workwear > Work Gloves.
Can I view similar or alternative parts?
You can view similar parts to CS042W/L when available in the Work Gloves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS042W/L you can contact the distributor directly for product support, shipping queries etc.
Is the CS042W/L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS042W/L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CS042W/L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS042W/L often in real-time on the comparison pages.
What if I can't find stock of CS042W/L?
You can fill out our help required form which you can use to request a quote for CS042W/L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.