Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CS0245-000 |
Prices starting from US$91.83
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$91.83
|
-
|
Buy Now |
Adapter Plating Material | Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B, Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B |
---|---|
Adapter Entry Size | 6 |
TE Adapter Code | 40 |
Material | Aluminum Alloy |
Braid | 36 Single |
Cable Diameter Range | 188 – 3in, 48 – 76mm |
Connector Detail Specification Number | D38999/40, D38999/20, D38999/26, D38999/42, D38999/46, D38999/47, D38999/24 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W |
TE Connector Interface Code | 40 |
Connector Shell Size | D, 15 |
Style | Tinel-Lock |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Sealable | Yes |
Adapter Angle | 00 |
Connector System | Cable-to-Cable |
Where can I find additional details, specifications and documents for a CS0245-000?
Additional datasheets, footprints and schematics for CS0245-000 are listed on our Part Details page. You can also find images and similar parts to CS0245-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS0245-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS0245-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS0245-000 fall under?
The CS0245-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CS0245-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS0245-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CS0245-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS0245-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CS0245-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS0245-000 often in real-time on the comparison pages.
What if I can't find stock of CS0245-000?
You can fill out our help required form which you can use to request a quote for CS0245-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.