Status: | Unknown |
---|---|
Series: | LFO Series |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | 6.3mm Flag Receptacle Tab Terminals |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | LFO Series |
SVHC | No SVHC (27-Jun-2018) |
Colour | Clear |
External Width | 6.3mm |
Material | Polyamide 6.6 |
COVER, LFO, 6.35MM TAB | element14 |
6.3Mm Flag Receptacle Terminal Cover | Newark Electronics |
Crimp term 250 flag terminal boot | RS |
Where can I find additional details, specifications and documents for a CS-63N005?
Additional datasheets, footprints and schematics for CS-63N005 are listed on our Part Details page. You can also find images and similar parts to CS-63N005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS-63N005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS-63N005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS-63N005 fall under?
The CS-63N005 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CS-63N005 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS-63N005 you can contact the distributor directly for product support, shipping queries etc.
Is the CS-63N005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS-63N005 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS have stock available or on a lead time for CS-63N005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS-63N005 often in real-time on the comparison pages.
What if I can't find stock of CS-63N005?
You can fill out our help required form which you can use to request a quote for CS-63N005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.