Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Tip Cleaning Sponge |
---|---|
For Use With | Hakko 609-029, A-1024, Weller TC-205, Ungar 9904. 609, C-100 |
Colour | Natural |
Depth | 2.7" |
Height | 1" |
Size | 2.70 x 2.70 |
Width | 2.7" |
RoHS Compliant | Yes |
Solder Tip Cleaning Sponge | Newark Electronics |
Where can I find additional details, specifications and documents for a CS-44M?
Additional datasheets, footprints and schematics for CS-44M are listed on our Part Details page. You can also find images and similar parts to CS-44M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS-44M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS-44M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS-44M fall under?
The CS-44M is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Station Accessories.
Can I view similar or alternative parts?
You can view similar parts to CS-44M when available in the Soldering Station Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS-44M you can contact the distributor directly for product support, shipping queries etc.
Is the CS-44M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CS-44M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CS-44M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS-44M often in real-time on the comparison pages.
What if I can't find stock of CS-44M?
You can fill out our help required form which you can use to request a quote for CS-44M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.