Status: | Unknown |
---|---|
Series: | Centurion R Series |
RoHS: | Compliant |
Product Range | Centurion R Series |
---|---|
Supply Voltage Max | 480VAC |
Power Consumption | 10hp |
Output Current | 31A |
Inductance | 320µH |
Length | 5" |
Width | 6.5" |
Height | 6.13" |
RoHS Compliant | Yes |
Line Reactor, 3-Phase, 31A, 0.32Mh | Newark Electronics |
Line Reactor, 3-Ph, Core and Coil, 3%, 240V, 10HP, HPS Centurion R Series | Hammond Power Solutions CRX0031AC | RS Americas |
Where can I find additional details, specifications and documents for a CRX0031AC?
Additional datasheets, footprints and schematics for CRX0031AC are listed on our Part Details page. You can also find images and similar parts to CRX0031AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRX0031AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRX0031AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRX0031AC fall under?
The CRX0031AC is listed under Power & Line Protection > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to CRX0031AC when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRX0031AC you can contact the distributor directly for product support, shipping queries etc.
Is the CRX0031AC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CRX0031AC have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CRX0031AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRX0031AC often in real-time on the comparison pages.
What if I can't find stock of CRX0031AC?
You can fill out our help required form which you can use to request a quote for CRX0031AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.