Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Build Volume | 300mm x 300mm x 400mm |
---|---|
Filament Diameter | - |
3D Print Speed Max | - |
Layer Thickness / Resolution | - |
Supported Printing Materials | ABS PLA |
Input Voltage VAC | - |
Power Rating | - |
Connectivity | SD Card USB |
File Input Formats | - |
Nozzle Diameter | - |
Printer Software | Cura |
Supported OS | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
3D PRINTER, 300MM X 300MM X 400MM, USB | element14 |
3D Printer, 300Mm X 300Mm X 400Mm, Usb | Newark Electronics |
Where can I find additional details, specifications and documents for a CR-X?
Additional datasheets, footprints and schematics for CR-X are listed on our Part Details page. You can also find images and similar parts to CR-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CR-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CR-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CR-X fall under?
The CR-X is listed under CREALITY 3D Parts.
Can I view similar or alternative parts?
You can view similar parts to CR-X when available in the CREALITY 3D Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CR-X you can contact the distributor directly for product support, shipping queries etc.
Is the CR-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CR-X have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CR-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CR-X often in real-time on the comparison pages.
What if I can't find stock of CR-X?
You can fill out our help required form which you can use to request a quote for CR-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.