Status: | Unknown |
---|---|
Series: | CRT-AS Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 10kohm |
Product Range | CRT-AS Series |
Voltage Rating | 150V |
Resistor Element Material | Thin Film |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Resistor, Thin Film, 10K, 0.1%, 0805 | Newark Electronics |
SMD Chip Resistor, 10 kOhm, ± 0.1%, 125 mW, 0805 [2012 Metric], Thin Film, Anti-Sulfur | Avnet America |
CRT Thin Film Resistor, Ultra-Tight,0805 10k0 0.1% 125mW TC25 | Bourns CRT0805-BY-1002EAS | RS Americas |
RES, 10K, 0.1%, 0805, THIN FILM | Farnell |
Where can I find additional details, specifications and documents for a CRT0805-BY-1002EAS?
Additional datasheets, footprints and schematics for CRT0805-BY-1002EAS are listed on our Part Details page. You can also find images and similar parts to CRT0805-BY-1002EAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRT0805-BY-1002EAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRT0805-BY-1002EAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRT0805-BY-1002EAS fall under?
The CRT0805-BY-1002EAS is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRT0805-BY-1002EAS when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRT0805-BY-1002EAS you can contact the distributor directly for product support, shipping queries etc.
Is the CRT0805-BY-1002EAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRT0805-BY-1002EAS have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for CRT0805-BY-1002EAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRT0805-BY-1002EAS often in real-time on the comparison pages.
What if I can't find stock of CRT0805-BY-1002EAS?
You can fill out our help required form which you can use to request a quote for CRT0805-BY-1002EAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.