Status: | Unknown |
---|---|
Series: | CRT-AS Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 4.99kohm |
Product Range | CRT-AS Series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
RES, 4K99, 1%, 0603, THIN FILM | element14 |
Resthinfilmas 0603 4K99 1% 100Mw Tc25 /Tape & Reel - 7" Reel |Bourns CRT0603-FY-4991EAS | Newark Electronics |
SMD Chip Resistor, 4.99 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thin Film, Anti-Sulfur | Avnet America |
CRT Thin Film Resistor, Ultra-Tight,0603 4k99 1% 100mW TC25 | Bourns CRT0603-FY-4991EAS | RS Americas |
Where can I find additional details, specifications and documents for a CRT0603-FY-4991EAS?
Additional datasheets, footprints and schematics for CRT0603-FY-4991EAS are listed on our Part Details page. You can also find images and similar parts to CRT0603-FY-4991EAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRT0603-FY-4991EAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRT0603-FY-4991EAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRT0603-FY-4991EAS fall under?
The CRT0603-FY-4991EAS is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRT0603-FY-4991EAS when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRT0603-FY-4991EAS you can contact the distributor directly for product support, shipping queries etc.
Is the CRT0603-FY-4991EAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRT0603-FY-4991EAS have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CRT0603-FY-4991EAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRT0603-FY-4991EAS often in real-time on the comparison pages.
What if I can't find stock of CRT0603-FY-4991EAS?
You can fill out our help required form which you can use to request a quote for CRT0603-FY-4991EAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.