Status: | Unknown |
---|---|
Series: | CRT Series |
RoHS: | Unknown |
Prices starting from US$0.0362
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
6,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
23,880
in stock
|
Buy Now | |
element14
from US$0.06
|
23,880
in stock
|
Buy Now | |
Farnell
from US$0.06
|
23,880
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
4,215
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0362
|
-
|
Buy Now | |
TTI Europe
from US$0.0418
|
-
|
Buy Now |
Resistor Case Style | 0603 ^1608 Metric] |
---|---|
Resistance | 100kohm |
Product Range | CRT Series |
Voltage Rating | 50V |
Resistor Element Type | Thin Film |
Power Rating | 62.5mW |
MSL | MSL 1 - Unlimited |
Surface Mount Thin Film Resistor, Crt Series, 100 Kohm, 62.5 Mw, - 0.1%, 50 V Rohs Compliant: Yes |Bourns CRT0603-BY-1003ELF | Newark Electronics |
RES, 100K, 0.1%, 0.0625W, 0603 | element14 |
CRT Precision Chip Resistors,0603,100K | RS |
CRT0603 Thin Film Resistor,100 Kilohms, Pwr-Rtg 0.1 W, Tol 0.1%,SMT,0603 | Bourns CRT0603-BY-1003ELF | RS Americas |
Bourns SMD Resistor 100mW, 100kOhm, 0.1%, 0603 | Distrelec |
SMD Chip Resistor, 100 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, Precision | Avnet Abacus |
SMD Chip Resistor, 100 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, Precision | Avnet America |
100K OHM .1W .1% 25PPM | TTI Europe |
Where can I find additional details, specifications and documents for a CRT0603-BY-1003ELF?
Additional datasheets, footprints and schematics for CRT0603-BY-1003ELF are listed on our Part Details page. You can also find images and similar parts to CRT0603-BY-1003ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRT0603-BY-1003ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRT0603-BY-1003ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRT0603-BY-1003ELF fall under?
The CRT0603-BY-1003ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRT0603-BY-1003ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRT0603-BY-1003ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRT0603-BY-1003ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRT0603-BY-1003ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for CRT0603-BY-1003ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRT0603-BY-1003ELF often in real-time on the comparison pages.
What if I can't find stock of CRT0603-BY-1003ELF?
You can fill out our help required form which you can use to request a quote for CRT0603-BY-1003ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.