Status: | Unknown |
---|---|
Series: | CRS Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Product Range | CRS Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Stud/Tab Size | #10 |
TERMINAL, RING TONGUE, #10, CRIMP, BLUE | element14 |
Terminal, Ring Tongue, #10, Crimp, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a CRS-TV-1410-S?
Additional datasheets, footprints and schematics for CRS-TV-1410-S are listed on our Part Details page. You can also find images and similar parts to CRS-TV-1410-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRS-TV-1410-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRS-TV-1410-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRS-TV-1410-S fall under?
The CRS-TV-1410-S is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CRS-TV-1410-S when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRS-TV-1410-S you can contact the distributor directly for product support, shipping queries etc.
Is the CRS-TV-1410-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRS-TV-1410-S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CRS-TV-1410-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRS-TV-1410-S often in real-time on the comparison pages.
What if I can't find stock of CRS-TV-1410-S?
You can fill out our help required form which you can use to request a quote for CRS-TV-1410-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.