Status: | Unknown |
---|---|
Series: | CRS Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Product Range | CRS Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Contact Material | Copper |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
Where can I find additional details, specifications and documents for a CRS-TO-1410?
Additional datasheets, footprints and schematics for CRS-TO-1410 are listed on our Part Details page. You can also find images and similar parts to CRS-TO-1410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRS-TO-1410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRS-TO-1410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRS-TO-1410 fall under?
The CRS-TO-1410 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CRS-TO-1410 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRS-TO-1410 you can contact the distributor directly for product support, shipping queries etc.
Is the CRS-TO-1410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRS-TO-1410 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CRS-TO-1410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRS-TO-1410 often in real-time on the comparison pages.
What if I can't find stock of CRS-TO-1410?
You can fill out our help required form which you can use to request a quote for CRS-TO-1410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.