Status: | Unknown |
---|---|
Series: | CRS Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
TTI Europe
from US$0.17
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,000
in stock
|
Buy Now | |
element14
from US$0.20
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.19
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 47ohm |
Product Range | CRS Series |
Voltage Rating | 600V |
Resistor Element Material | Thick Film |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
47 OHM 2W 1% 100PPM | TTI Europe |
Res, 47R, 1%, 2W, 2512, Thick Film Rohs Compliant: Yes |Bourns CRS2512-FX-47R0ELF | Newark Electronics |
RES, 47R, 1%, 2W, 2512, THICK FILM | element14 |
SMD Chip Resistor, 47 Ohm, � 1%, 2 W, 2512 [6332 Metric], Thick Film, Anti-Surge High Power | Avnet Abacus |
Anti-surge Resistor 47R 2W 1% 2512 | RS |
SMD Chip Resistor, 47 Ohm, ± 1%, 2 W, 2512 [6332 Metric], Thick Film, Anti-Surge High Power | Avnet America |
CRS Series Anti-surge Resistor 2512 Case 47Ohms 2W +/-100ppm/degC | Bourns CRS2512-FX-47R0ELF | RS Americas |
Where can I find additional details, specifications and documents for a CRS2512-FX-47R0ELF?
Additional datasheets, footprints and schematics for CRS2512-FX-47R0ELF are listed on our Part Details page. You can also find images and similar parts to CRS2512-FX-47R0ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRS2512-FX-47R0ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRS2512-FX-47R0ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRS2512-FX-47R0ELF fall under?
The CRS2512-FX-47R0ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRS2512-FX-47R0ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRS2512-FX-47R0ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRS2512-FX-47R0ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRS2512-FX-47R0ELF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CRS2512-FX-47R0ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRS2512-FX-47R0ELF often in real-time on the comparison pages.
What if I can't find stock of CRS2512-FX-47R0ELF?
You can fill out our help required form which you can use to request a quote for CRS2512-FX-47R0ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.