CRS2010-FX-4701ELF Resistors by Bourns Electronics

RES 4K7 1% 1W 2010 THICK FILM

Status: Unknown
Series: CRS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style 2010 [5025 Metric]
Resistance 4.7kohm
Product Range CRS Series
Voltage Rating 400V
Resistor Element Material Thick Film
Power Rating 1W
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Res, 4.7K, 1%, 1W, 2010, Thick Film | Newark Electronics
SMD Chip Resistor, 4.7 kOhm, ± 1%, 1 W, 2010 [5025 Metric], Thick Film, Anti-Surge High Power | Avnet America
RES, SMD, 4.7K ohm, 1W, 1%, 2010, TCR100 | Bourns CRS2010-FX-4701ELF | RS Americas
RES, 4K7, 1%, 1W, 2010, THICK FILM | element14
4.7K OHM 1W 1% 100PPM | TTI Europe
SMD Chip Resistor, 4.7 kOhm, � 1%, 1 W, 2010 [5025 Metric], Thick Film, Anti-Surge High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRS2010-FX-4701ELF?

Additional datasheets, footprints and schematics for CRS2010-FX-4701ELF are listed on our Part Details page. You can also find images and similar parts to CRS2010-FX-4701ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRS2010-FX-4701ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRS2010-FX-4701ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRS2010-FX-4701ELF fall under?

The CRS2010-FX-4701ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRS2010-FX-4701ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRS2010-FX-4701ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRS2010-FX-4701ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRS2010-FX-4701ELF have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for CRS2010-FX-4701ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRS2010-FX-4701ELF often in real-time on the comparison pages.

What if I can't find stock of CRS2010-FX-4701ELF?

You can fill out our help required form which you can use to request a quote for CRS2010-FX-4701ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay