Status: | Unknown |
---|---|
Series: | CRS Series |
RoHS: | Unknown |
Prices starting from US$0.06
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 1Mohm |
Product Range | CRS Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Resistor, Thick Film, 1M, 1%, 2010 | Newark Electronics |
SMD Chip Resistor, 1 MOhm, ± 1%, 1 W, 2010 [5025 Metric], Thick Film | Avnet America |
RES, SMD, 1M ohm, 1W, 1%, 2010, TCR100 | Bourns CRS2010-FX-1004ELF | RS Americas |
1M OHM 1W 1% 100PPM | TTI Europe |
RES, 1M, 1%, 1W, 2010, THICK FILM | Farnell |
SMD Chip Resistor, 1 MOhm, � 1%, 1 W, 2010 [5025 Metric], Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRS2010-FX-1004ELF?
Additional datasheets, footprints and schematics for CRS2010-FX-1004ELF are listed on our Part Details page. You can also find images and similar parts to CRS2010-FX-1004ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRS2010-FX-1004ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRS2010-FX-1004ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRS2010-FX-1004ELF fall under?
The CRS2010-FX-1004ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRS2010-FX-1004ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRS2010-FX-1004ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRS2010-FX-1004ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRS2010-FX-1004ELF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for CRS2010-FX-1004ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRS2010-FX-1004ELF often in real-time on the comparison pages.
What if I can't find stock of CRS2010-FX-1004ELF?
You can fill out our help required form which you can use to request a quote for CRS2010-FX-1004ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.