Status: | Unknown |
---|---|
Series: | CRS Series |
RoHS: | Unknown |
Prices starting from US$0.12
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 1kohm |
Product Range | CRS Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Resistor, Thick Film, 1K, 1%, 2010 | Newark Electronics |
RES, 1K, 1%, 1W, 2010, THICK FILM | element14 |
Anti-surge Resistor 1K 1W 1% 2010 | RS |
SMD Chip Resistor, 1 kOhm, ± 1%, 1 W, 2010 [5025 Metric], Thick Film, Anti-Surge High Power | Avnet America |
RES, SMD, 1K ohm, 1W, 1%, 2010, TCR100 | Bourns CRS2010-FX-1001ELF | RS Americas |
SMD Chip Resistor, 1 kOhm, � 1%, 1 W, 2010 [5025 Metric], Thick Film, Anti-Surge High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRS2010-FX-1001ELF?
Additional datasheets, footprints and schematics for CRS2010-FX-1001ELF are listed on our Part Details page. You can also find images and similar parts to CRS2010-FX-1001ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRS2010-FX-1001ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRS2010-FX-1001ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRS2010-FX-1001ELF fall under?
The CRS2010-FX-1001ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRS2010-FX-1001ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRS2010-FX-1001ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRS2010-FX-1001ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRS2010-FX-1001ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CRS2010-FX-1001ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRS2010-FX-1001ELF often in real-time on the comparison pages.
What if I can't find stock of CRS2010-FX-1001ELF?
You can fill out our help required form which you can use to request a quote for CRS2010-FX-1001ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.