CRS1206-JX-103ELF Resistors by Bourns Electronics

RES 10K 5% 0.5W 1206 THICK FILM

Status: Unknown
Series: CRS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0231

Distributor Stock
Logo for Farnell
Farnell
from US$0.0250
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0231
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0260
-
Buy Now
Logo for element14
element14
from US$0.0257
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 10kohm
Product Range CRS Series
Voltage Rating 400V
Resistor Element Material Thick Film
Power Rating 500mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Res, 10K, 0.5W, 5%, Thick Film, 1206 | Newark Electronics
SMD Chip Resistor, 10 kOhm, ± 5%, 500 mW, 1206 [3216 Metric], Thick Film, Anti-Surge High Power | Avnet America
RES, SMD, 10K ohm, 0.5W, 5%, 1206, TCR100 | Bourns CRS1206-JX-103ELF | RS Americas
RES, 10K, 5%, 0.5W, 1206, THICK FILM | element14
SMD Chip Resistor, 10 kOhm, � 5%, 500 mW, 1206 [3216 Metric], Thick Film, Anti-Surge High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRS1206-JX-103ELF?

Additional datasheets, footprints and schematics for CRS1206-JX-103ELF are listed on our Part Details page. You can also find images and similar parts to CRS1206-JX-103ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRS1206-JX-103ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRS1206-JX-103ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRS1206-JX-103ELF fall under?

The CRS1206-JX-103ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRS1206-JX-103ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRS1206-JX-103ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRS1206-JX-103ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRS1206-JX-103ELF have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CRS1206-JX-103ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRS1206-JX-103ELF often in real-time on the comparison pages.

What if I can't find stock of CRS1206-JX-103ELF?

You can fill out our help required form which you can use to request a quote for CRS1206-JX-103ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay