Status: | Unknown |
---|---|
Series: | CRS Series |
RoHS: | Unknown |
Prices starting from US$0.0312
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
3,710
in stock
|
Buy Now | |
element14
from US$0.0382
|
3,540
in stock
|
Buy Now | |
Farnell
from US$0.0387
|
3,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.0350
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now | |
Distrelec
from US$0.0428
|
-
|
Buy Now | |
TTI Europe
from US$0.0312
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 1ohm |
Product Range | CRS Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Anti-surge Resistor 1R 0.5W 1% 1206 | RS |
RES, 1R, 1%, 0.5W, 1206, THICK FILM | element14 |
Resistor, Thick Film, 1R, 1%, 1206 | Newark Electronics |
SMD Chip Resistor, 1 Ohm, ± 1%, 500 mW, 1206 [3216 Metric], Thick Film, Anti-Surge High Power | Avnet America |
RES, SMD, 1.00 ohm, 0.5W, 1%, 1206, TCR200 | Bourns CRS1206-FW-1R00ELF | RS Americas |
Bourns SMD Resistor 500mW, 1Ohm, 1%, 1206 | Distrelec |
1 OHM .5W 1% 200PPM | TTI Europe |
SMD Chip Resistor, 1 Ohm, � 1%, 500 mW, 1206 [3216 Metric], Thick Film, Anti-Surge High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRS1206-FW-1R00ELF?
Additional datasheets, footprints and schematics for CRS1206-FW-1R00ELF are listed on our Part Details page. You can also find images and similar parts to CRS1206-FW-1R00ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRS1206-FW-1R00ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRS1206-FW-1R00ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRS1206-FW-1R00ELF fall under?
The CRS1206-FW-1R00ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRS1206-FW-1R00ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRS1206-FW-1R00ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRS1206-FW-1R00ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRS1206-FW-1R00ELF have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CRS1206-FW-1R00ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRS1206-FW-1R00ELF often in real-time on the comparison pages.
What if I can't find stock of CRS1206-FW-1R00ELF?
You can fill out our help required form which you can use to request a quote for CRS1206-FW-1R00ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.