CRN-1/16-0-STK Cable by TE Connectivity

HEATSHRINK 1.6MM BLACK 1.2M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.75

Distributor Stock
Logo for RS
RS
from US$2.81
51
in stock
Buy Now
Logo for element14
element14
from US$1.75
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.76
-
Buy Now
Logo for Farnell
Farnell
from US$1.99
-
Buy Now

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.062"
I.D. Supplied - Metric 1.6mm
Shrink Tubing / Boot Colour Black
Length - Imperial 3.94ft
Length - Metric 1.2m
I.D. Recovered Max - Imperial 0.031"
I.D. Recovered Max - Metric 0.8mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Heat Shrink
Approval Bodies CSA UL
Body Material PO (Polyolefin)
Cable Diameter Max 1.6mm
Cable Diameter Min 0.8mm
Colour Black
Fully Shrunk Diameter 0.8mm
I.D. Max Recovered 0.8mm
I.D. Supplied 1.6mm
Internal Diameter 1.6mm
Length Imperial 3.94ft
Material Polyolefin
Operating Temperature Max 135°C
Operating Temperature Min -55°C
Reel Length (Imperial) 3ft
Reel Length (Metric) 1.2m
Shrink Temperature 110°C
Shrink Type Heat
Standard MIL-DTL-23053/6 Class 1 and Def Stan 59-97 Issue 3 Type 2C
Unshrunk Diameter 1.6mm

Alternative Descriptions

Semi-rigid heatshrink tubing,1.6mm bore | RS
HEATSHRINK, 1.6MM, BLACK, 1.2M | element14
CRN-1/16-0-STK | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRN-1/16-0-STK?

Additional datasheets, footprints and schematics for CRN-1/16-0-STK are listed on our Part Details page. You can also find images and similar parts to CRN-1/16-0-STK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRN-1/16-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRN-1/16-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRN-1/16-0-STK fall under?

The CRN-1/16-0-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to CRN-1/16-0-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRN-1/16-0-STK you can contact the distributor directly for product support, shipping queries etc.

Is the CRN-1/16-0-STK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRN-1/16-0-STK have stock available?

Authorised distributors including RS, element14, TTI Europe and Farnell have stock available or on a lead time for CRN-1/16-0-STK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRN-1/16-0-STK often in real-time on the comparison pages.

What if I can't find stock of CRN-1/16-0-STK?

You can fill out our help required form which you can use to request a quote for CRN-1/16-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay