Status: | Unknown |
---|---|
Series: | CRM Series |
RoHS: | Unknown |
Resistance | 23.7kohm |
---|---|
Product Range | CRM Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Voltage Rating | 300V |
Smd Current Sense Resistors, Crm Series, 23.7 Kohm, 2 W, - 1%, 300 V, 2512 [6432 Metric] Rohs Compliant: Yes |Bourns CRM2512-FT-2372ELF | Newark Electronics |
RES, 23K7, 1%, 2W, 2512, THICK FILM | element14 |
SMD Chip Resistor, 23.7 kOhm, ± 1%, 2 W, 2512 [6432 Metric], Thick Film, High Power | Avnet America |
SMD Chip Resistor, 23.7 kOhm, � 1%, 2 W, 2512 [6432 Metric], Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRM2512-FT-2372ELF?
Additional datasheets, footprints and schematics for CRM2512-FT-2372ELF are listed on our Part Details page. You can also find images and similar parts to CRM2512-FT-2372ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRM2512-FT-2372ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM2512-FT-2372ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRM2512-FT-2372ELF fall under?
The CRM2512-FT-2372ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRM2512-FT-2372ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRM2512-FT-2372ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRM2512-FT-2372ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRM2512-FT-2372ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CRM2512-FT-2372ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRM2512-FT-2372ELF often in real-time on the comparison pages.
What if I can't find stock of CRM2512-FT-2372ELF?
You can fill out our help required form which you can use to request a quote for CRM2512-FT-2372ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.