CRM0805-FX-51R0ELF Resistors by Bourns Electronics

CURRENT SENSE RES 51R 1% 250 MW 0805

Status: Unknown
Series: CRM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0054

Distributor Stock
Logo for Farnell
Farnell
from US$0.0090
5,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0220
10,000
in stock
Buy Now
Logo for element14
element14
from US$0.0103
5,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0054
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0062
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 51ohm
Product Range CRM Series
Resistor Case Style 0805 [2012 Metric]
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Res, 51R, 1%, 0.25W, 0805, Thick Film | Newark Electronics
RES, 51R, 1%, 0.25W, 0805, THICK FILM | element14
SMD Chip Resistor, 51 Ohm, ± 1%, 250 mW, 0805 [2012 Metric], Thick Film, High Power | Avnet America
51 OHM .25W 1% 100PPM | TTI Europe
SMD Chip Resistor, 51 Ohm, � 1%, 250 mW, 0805 [2012 Metric], Thick Film, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRM0805-FX-51R0ELF?

Additional datasheets, footprints and schematics for CRM0805-FX-51R0ELF are listed on our Part Details page. You can also find images and similar parts to CRM0805-FX-51R0ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRM0805-FX-51R0ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM0805-FX-51R0ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRM0805-FX-51R0ELF fall under?

The CRM0805-FX-51R0ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRM0805-FX-51R0ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRM0805-FX-51R0ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRM0805-FX-51R0ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRM0805-FX-51R0ELF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CRM0805-FX-51R0ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRM0805-FX-51R0ELF often in real-time on the comparison pages.

What if I can't find stock of CRM0805-FX-51R0ELF?

You can fill out our help required form which you can use to request a quote for CRM0805-FX-51R0ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay