Status: | Unknown |
---|---|
Series: | CRLCBSR Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
39
in stock
|
Buy Now | |
element14
from US$3.02
|
35
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now |
PCB Support Type | Round Reverse Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 4.8mm |
External Width | - |
Product Range | CRLCBSR Series |
SVHC | No SVHC (15-Jan-2019) |
Assembly stud | Transfer Multisort Elektronik |
CB SptReverse MntNatural3/16 inSpc | Heilind Electronics |
Pcb Spacer Support, Nylon 6.6, 4.8Mm | Newark Electronics |
PCB SPACER SUPPORT, NYLON 6.6, 4.8MM | element14 |
CRLCBSR Series Natural Nylon .1875 inch Reverse Locking Circuit Board Support | Future Electronics |
Spacer | RS Americas |
Where can I find additional details, specifications and documents for a CRLCBSR-3-01?
Additional datasheets, footprints and schematics for CRLCBSR-3-01 are listed on our Part Details page. You can also find images and similar parts to CRLCBSR-3-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRLCBSR-3-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRLCBSR-3-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRLCBSR-3-01 fall under?
The CRLCBSR-3-01 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to CRLCBSR-3-01 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRLCBSR-3-01 you can contact the distributor directly for product support, shipping queries etc.
Is the CRLCBSR-3-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRLCBSR-3-01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for CRLCBSR-3-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRLCBSR-3-01 often in real-time on the comparison pages.
What if I can't find stock of CRLCBSR-3-01?
You can fill out our help required form which you can use to request a quote for CRLCBSR-3-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.