Status: | Unknown |
---|---|
Series: | CRL Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
No stock
|
Buy Now | |
TTI Europe
from US$0.16
|
4,000
in stock
|
Buy Now | |
element14
from US$0.17
|
1,830
in stock
|
Buy Now | |
Farnell
from US$0.23
|
1,830
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
456
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 0.1ohm |
Product Range | CRL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
.1 OHM 1W 5% 200PPM | TTI Europe |
RES, 0R1, 5%, 1W, 2512, THICK FILM | element14 |
Bourns SMD Resistor 1W, 100mOhm, 5%, 2512 | Distrelec |
CRL2512 SMD Resistor thick film 0R1 5% | RS |
Surface Mount Thick Film Resistor, Crl Series, 0.1 Ohm, 1 W, - 5%, 2512 [6432 Metric] Rohs Compliant: Yes |Bourns CRL2512-JW-R100ELF | Newark Electronics |
SMD Chip Resistor, 100 MOhm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 100 MOhm, � 5%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRL2512-JW-R100ELF?
Additional datasheets, footprints and schematics for CRL2512-JW-R100ELF are listed on our Part Details page. You can also find images and similar parts to CRL2512-JW-R100ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRL2512-JW-R100ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRL2512-JW-R100ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRL2512-JW-R100ELF fall under?
The CRL2512-JW-R100ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRL2512-JW-R100ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRL2512-JW-R100ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRL2512-JW-R100ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRL2512-JW-R100ELF have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Distrelec and RS have stock available or on a lead time for CRL2512-JW-R100ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRL2512-JW-R100ELF often in real-time on the comparison pages.
What if I can't find stock of CRL2512-JW-R100ELF?
You can fill out our help required form which you can use to request a quote for CRL2512-JW-R100ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.