Status: | Unknown |
---|---|
Series: | CRL Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
2,730
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
20,000
in stock
|
Buy Now | |
RS
from US$0.21
|
3,773
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,730
in stock
|
Buy Now | |
element14
from US$0.22
|
2,730
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 0.15ohm |
Product Range | CRL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
.15 OHM 1W 1% 200PPM | TTI Europe |
ResLowOhm 2512 R150 1% 1W TC200 | RS |
Res, Thick Film, 0R15, 1%, 1W, 2512 | Newark Electronics |
RES, 0R15, 1%, 1W, 2512, THICK FILM | element14 |
SMD Chip Resistor, 150 MOhm, � 1%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 150 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a CRL2512-FW-R150ELF?
Additional datasheets, footprints and schematics for CRL2512-FW-R150ELF are listed on our Part Details page. You can also find images and similar parts to CRL2512-FW-R150ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRL2512-FW-R150ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRL2512-FW-R150ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRL2512-FW-R150ELF fall under?
The CRL2512-FW-R150ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRL2512-FW-R150ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRL2512-FW-R150ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRL2512-FW-R150ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRL2512-FW-R150ELF have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRL2512-FW-R150ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRL2512-FW-R150ELF often in real-time on the comparison pages.
What if I can't find stock of CRL2512-FW-R150ELF?
You can fill out our help required form which you can use to request a quote for CRL2512-FW-R150ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.