Status: | Unknown |
---|---|
Series: | CRL Series |
RoHS: | Unknown |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 0.51ohm |
Product Range | CRL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Surface Mount Chip Resistor, Thick Film, Crl Series, 0.51 Ohm, 500 Mw, 5%, 2010 [5025 Metric] Rohs Compliant: Yes |Bourns CRL2010-JW-R510ELF | Newark Electronics |
RES, 0R51, 5%, 0.5W, 2010, THICK FILM | element14 |
SMD Chip Resistor, 510 MOhm, ± 5%, 500 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a CRL2010-JW-R510ELF?
Additional datasheets, footprints and schematics for CRL2010-JW-R510ELF are listed on our Part Details page. You can also find images and similar parts to CRL2010-JW-R510ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRL2010-JW-R510ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRL2010-JW-R510ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRL2010-JW-R510ELF fall under?
The CRL2010-JW-R510ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRL2010-JW-R510ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRL2010-JW-R510ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRL2010-JW-R510ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRL2010-JW-R510ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRL2010-JW-R510ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRL2010-JW-R510ELF often in real-time on the comparison pages.
What if I can't find stock of CRL2010-JW-R510ELF?
You can fill out our help required form which you can use to request a quote for CRL2010-JW-R510ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.