Status: | Unknown |
---|---|
Series: | CRL Series |
RoHS: | Unknown |
Prices starting from US$0.0224
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
18,540
in stock
|
Buy Now | |
TTI Europe
from US$0.0332
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0367
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.0338
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0224
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 0.3ohm |
Product Range | CRL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
SMD 1206 thick film resistor 0R3 1% | RS |
.3 OHM .25W 1% | TTI Europe |
Res, R3, 1%, 0.25W, 1206, Thick Film Rohs Compliant: Yes |Bourns CRL1206-FW-R300ELF | Newark Electronics |
RES, R3, 1%, 0.25W, 1206, THICK FILM | element14 |
SMD Chip Resistor, 300 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 300 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRL1206-FW-R300ELF?
Additional datasheets, footprints and schematics for CRL1206-FW-R300ELF are listed on our Part Details page. You can also find images and similar parts to CRL1206-FW-R300ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRL1206-FW-R300ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRL1206-FW-R300ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRL1206-FW-R300ELF fall under?
The CRL1206-FW-R300ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRL1206-FW-R300ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRL1206-FW-R300ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRL1206-FW-R300ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRL1206-FW-R300ELF have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRL1206-FW-R300ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRL1206-FW-R300ELF often in real-time on the comparison pages.
What if I can't find stock of CRL1206-FW-R300ELF?
You can fill out our help required form which you can use to request a quote for CRL1206-FW-R300ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.