Status: | Unknown |
---|---|
Series: | CRL Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 1.5ohm |
Product Range | CRL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
CRL1206 SMD Resistor thick film 1R5 1% | RS |
Surface Mount Chip Resistor, Thick Film, Crl Series, 1.5 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant: Yes |Bourns CRL1206-FW-1R50ELF | Newark Electronics |
RES, 1R5, 1%, 0.25W, 1206, THICK FILM | Farnell |
SMD Chip Resistor, 1.5 Ohm, � 1%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRL1206-FW-1R50ELF?
Additional datasheets, footprints and schematics for CRL1206-FW-1R50ELF are listed on our Part Details page. You can also find images and similar parts to CRL1206-FW-1R50ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRL1206-FW-1R50ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRL1206-FW-1R50ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRL1206-FW-1R50ELF fall under?
The CRL1206-FW-1R50ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRL1206-FW-1R50ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRL1206-FW-1R50ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRL1206-FW-1R50ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRL1206-FW-1R50ELF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CRL1206-FW-1R50ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRL1206-FW-1R50ELF often in real-time on the comparison pages.
What if I can't find stock of CRL1206-FW-1R50ELF?
You can fill out our help required form which you can use to request a quote for CRL1206-FW-1R50ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.