Status: | Unknown |
---|---|
Series: | CRL Series |
RoHS: | Unknown |
Prices starting from US$0.0158
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0338
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0348
|
15,000
in stock
|
Buy Now | |
element14
from US$0.0338
|
3,675
in stock
|
Buy Now | |
Farnell
from US$0.0327
|
3,675
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
478
in stock
|
Buy Now | |
Avnet America
from US$0.0158
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 0.39ohm |
Product Range | CRL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
.39 OHM.125W 1% 200PPM | TTI Europe |
RES, 0R39, 1%, 0.125W, 0805, THICK FILM | element14 |
Res, Thick Film, 0R39, 1%, 0.125W, 0805 | Newark Electronics |
CRL0805 SMD Resistor thick film 0R39 1% | RS |
SMD Chip Resistor, 390 MOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 390 MOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRL0805-FW-R390ELF?
Additional datasheets, footprints and schematics for CRL0805-FW-R390ELF are listed on our Part Details page. You can also find images and similar parts to CRL0805-FW-R390ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRL0805-FW-R390ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRL0805-FW-R390ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRL0805-FW-R390ELF fall under?
The CRL0805-FW-R390ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRL0805-FW-R390ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRL0805-FW-R390ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRL0805-FW-R390ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRL0805-FW-R390ELF have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for CRL0805-FW-R390ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRL0805-FW-R390ELF often in real-time on the comparison pages.
What if I can't find stock of CRL0805-FW-R390ELF?
You can fill out our help required form which you can use to request a quote for CRL0805-FW-R390ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.