Status: | Unknown |
---|---|
Series: | CRL Series |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
910
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
880
in stock
|
Buy Now | |
element14
from US$0.0440
|
415
in stock
|
Buy Now | |
Farnell
from US$0.0412
|
415
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0171
|
-
|
Buy Now | |
Distrelec
from US$0.0321
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 0.62ohm |
Product Range | CRL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
CRL0603 SMD Resistor thick film 0R62 1% | RS |
Res, Thick Film, 0R62, 1%, 0.1W, 0603 | Newark Electronics |
RES, 0R62, 1%, 0.1W, 0603, THICK FILM | element14 |
SMD Chip Resistor, 620 Milliohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 620 Milliohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Bourns SMD Resistor 100mW, 620mOhm, 1%, 0603 | Distrelec |
Where can I find additional details, specifications and documents for a CRL0603-FW-R620ELF?
Additional datasheets, footprints and schematics for CRL0603-FW-R620ELF are listed on our Part Details page. You can also find images and similar parts to CRL0603-FW-R620ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRL0603-FW-R620ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRL0603-FW-R620ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRL0603-FW-R620ELF fall under?
The CRL0603-FW-R620ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRL0603-FW-R620ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRL0603-FW-R620ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRL0603-FW-R620ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRL0603-FW-R620ELF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CRL0603-FW-R620ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRL0603-FW-R620ELF often in real-time on the comparison pages.
What if I can't find stock of CRL0603-FW-R620ELF?
You can fill out our help required form which you can use to request a quote for CRL0603-FW-R620ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.