CRL0603-FW-R430ELF Resistors by Bourns Electronics

RES 0R43 1% 0.1W 0603 THICK FILM

Status: Unknown
Series: CRL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0171

Distributor Stock
Logo for Farnell
Farnell
from US$0.0425
4,140
in stock
Buy Now
Logo for element14
element14
from US$0.0411
4,140
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0310
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0171
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 0.43ohm
Product Range CRL Series
Voltage Rating -
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

RES, 0R43, 1%, 0.1W, 0603, THICK FILM | element14
Res, Thick Film, 0R43, 1%, 0.1W, 0603 | Newark Electronics
SMD Chip Resistor, 430 Milliohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America
SMD Chip Resistor, 430 Milliohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRL0603-FW-R430ELF?

Additional datasheets, footprints and schematics for CRL0603-FW-R430ELF are listed on our Part Details page. You can also find images and similar parts to CRL0603-FW-R430ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRL0603-FW-R430ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRL0603-FW-R430ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRL0603-FW-R430ELF fall under?

The CRL0603-FW-R430ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRL0603-FW-R430ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRL0603-FW-R430ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRL0603-FW-R430ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRL0603-FW-R430ELF have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CRL0603-FW-R430ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRL0603-FW-R430ELF often in real-time on the comparison pages.

What if I can't find stock of CRL0603-FW-R430ELF?

You can fill out our help required form which you can use to request a quote for CRL0603-FW-R430ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay