Status: | Unknown |
---|---|
Series: | CRK Series |
RoHS: | Compliant |
Resistance | 0.005ohm |
---|---|
Product Range | CRK Series |
Resistor Case Style | 0612 [1632 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Type | Metal Strip |
RoHS Compliant | Yes |
Res, 0R005, 1W, 1206W, Metal Strip | Newark Electronics |
SMD Current Sense Resistor, 5 Milliohm, ± 1%, 1 W, 0612 Wide [1632 Metric], Metal Strip | Avnet America |
.005 OHM .5W 1% 50PPM | TTI Europe |
Where can I find additional details, specifications and documents for a CRK0612-FZ-R005E?
Additional datasheets, footprints and schematics for CRK0612-FZ-R005E are listed on our Part Details page. You can also find images and similar parts to CRK0612-FZ-R005E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRK0612-FZ-R005E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRK0612-FZ-R005E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRK0612-FZ-R005E fall under?
The CRK0612-FZ-R005E is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRK0612-FZ-R005E when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRK0612-FZ-R005E you can contact the distributor directly for product support, shipping queries etc.
Is the CRK0612-FZ-R005E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CRK0612-FZ-R005E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CRK0612-FZ-R005E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRK0612-FZ-R005E often in real-time on the comparison pages.
What if I can't find stock of CRK0612-FZ-R005E?
You can fill out our help required form which you can use to request a quote for CRK0612-FZ-R005E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.