Status: | Unknown |
---|---|
Series: | CRHV |
RoHS: | Unknown |
High voltage up to 3000 V |
Outstanding stability < 0.5 % |
Flow solderable |
Applications |
---|
High voltage up to 3000 V |
Outstanding stability < 0.5 % |
Flow solderable |
Datasheet |
---|
CRHV |
General Information |
---|
Solder Pad Dimensions |
Surface Mount Soldering |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Selector Guide |
Product Sheet |
Fast Track |
Flyer |
Support Tools |
---|
Capabilities and Custom Options - CRHV, CRMV, CRMA |
Did you Know |
Infographic |
Did you Know - CRMA, CRMV, CRHV |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
CRHV 2010 Resistor 100M 1% 2000V | RS |
Surface Mount Thick Film Resistor, Crhv Series, 100 Mohm, 500 Mw, - 1%, 2 Kv |Vishay CRHV2010AF100MFKET | Newark Electronics |
SMD Chip Resistor, 100 MOhm, ± 1%, 500 mW, 2010 [5025 Metric], Thick Film, High Voltage | Avnet America |
CRHV Series Thick Film Smnt Resistor 2010 Case 100MOhm +/-1% 0.5W +/-100ppm/degC | Vishay Dale CRHV2010AF100MFKET | RS Americas |
RES, 100M, 1%, 0.5W, 2010, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a CRHV2010AF100MFKET?
Additional datasheets, footprints and schematics for CRHV2010AF100MFKET are listed on our Part Details page. You can also find images and similar parts to CRHV2010AF100MFKET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRHV2010AF100MFKET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRHV2010AF100MFKET price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRHV2010AF100MFKET you can contact the distributor directly for product support, shipping queries etc.
Is the CRHV2010AF100MFKET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRHV2010AF100MFKET have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CRHV2010AF100MFKET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRHV2010AF100MFKET often in real-time on the comparison pages.
What if I can't find stock of CRHV2010AF100MFKET?
You can fill out our help required form which you can use to request a quote for CRHV2010AF100MFKET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.