Status: | Unknown |
---|---|
Series: | CRHV |
RoHS: | Unknown |
High voltage up to 3000 V |
Outstanding stability < 0.5 % |
Flow solderable |
Applications |
---|
High voltage up to 3000 V |
Outstanding stability < 0.5 % |
Flow solderable |
Datasheet |
---|
CRHV |
General Information |
---|
Solder Pad Dimensions |
Surface Mount Soldering |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Selector Guide |
Product Sheet |
Fast Track |
Flyer |
Support Tools |
---|
Capabilities and Custom Options - CRHV, CRMV, CRMA |
Did you Know |
Infographic |
Did you Know - CRMA, CRMV, CRHV |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Surface Mount Thick Film Resistor, Crhv Series, 2 Mohm, 300 Mw, - 1%, 1.5 Kv Rohs Compliant: Yes |Vishay CRHV1206AF2M00FKFT | Newark Electronics |
RES, 2M, 1%, 0.3W, 1206, THICK FILM | element14 |
Res Thick Film 1206 2MegaOhm 1% 3/10W T/R | Avnet America |
Where can I find additional details, specifications and documents for a CRHV1206AF2M00FKFT?
Additional datasheets, footprints and schematics for CRHV1206AF2M00FKFT are listed on our Part Details page. You can also find images and similar parts to CRHV1206AF2M00FKFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRHV1206AF2M00FKFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRHV1206AF2M00FKFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRHV1206AF2M00FKFT you can contact the distributor directly for product support, shipping queries etc.
Is the CRHV1206AF2M00FKFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRHV1206AF2M00FKFT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRHV1206AF2M00FKFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRHV1206AF2M00FKFT often in real-time on the comparison pages.
What if I can't find stock of CRHV1206AF2M00FKFT?
You can fill out our help required form which you can use to request a quote for CRHV1206AF2M00FKFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.