Status: | Unknown |
---|---|
Series: | CRHV |
RoHS: | Unknown |
High voltage up to 3000 V |
Outstanding stability < 0.5 % |
Flow solderable |
Applications |
---|
High voltage up to 3000 V |
Outstanding stability < 0.5 % |
Flow solderable |
Datasheet |
---|
CRHV |
General Information |
---|
Solder Pad Dimensions |
Surface Mount Soldering |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Selector Guide |
Product Sheet |
Fast Track |
Flyer |
Support Tools |
---|
Capabilities and Custom Options - CRHV, CRMV, CRMA |
Did you Know |
Infographic |
Did you Know - CRMA, CRMV, CRHV |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Vishay High Voltage Thick Film Chip Resistors 1GOhm ± | Distrelec |
Res, Thick Film, 1G, 1%, 0.3W, 1206 | Newark Electronics |
RES, 1G, 1%, 0.3W, 1206, THICK FILM | element14 |
Res Thick Film 1206 1GOhm 1% 3/10W ±300ppm/°C Molded T/R | Avnet America |
Where can I find additional details, specifications and documents for a CRHV1206AF1G00FMFT?
Additional datasheets, footprints and schematics for CRHV1206AF1G00FMFT are listed on our Part Details page. You can also find images and similar parts to CRHV1206AF1G00FMFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRHV1206AF1G00FMFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRHV1206AF1G00FMFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRHV1206AF1G00FMFT fall under?
The CRHV1206AF1G00FMFT is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRHV1206AF1G00FMFT when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRHV1206AF1G00FMFT you can contact the distributor directly for product support, shipping queries etc.
Is the CRHV1206AF1G00FMFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRHV1206AF1G00FMFT have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRHV1206AF1G00FMFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRHV1206AF1G00FMFT often in real-time on the comparison pages.
What if I can't find stock of CRHV1206AF1G00FMFT?
You can fill out our help required form which you can use to request a quote for CRHV1206AF1G00FMFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.