Status: | Unknown |
---|---|
Series: | CRGP Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
TE Store
from US$0.46
|
12,051
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,981
in stock
|
Buy Now | |
element14
from US$0.12
|
6,981
in stock
|
Buy Now | |
Farnell
from US$0.11
|
6,981
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 270ohm |
Product Range | CRGP Series |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CRGP 2512 270R 1% Resistance Value: 270 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 270 Ω Thick Film General Purpose Resistor 1 % | Part Number: CRGP2512F270R | Internal Number: 1-2176331-8 | TE Connectivity | TE Store |
Res, 270R, 1%, 2W, 2512, Thick Film | Newark Electronics |
RES, 270R, 1%, 2W, 2512, THICK FILM | element14 |
Thick Film Resistors-SMD CRGP 2512 270R 1% | Rapid Electronics |
270 OHM 2W 1% | TTI Europe |
Resistor Thick Film Pulse 2512 270R 1% | RS |
SMD Chip Resistor, 270 Ohm, ± 1%, 2 W, 2512 [6332 Metric], Thick Film, Pulse Withstanding | Avnet America |
Where can I find additional details, specifications and documents for a CRGP2512F270R?
Additional datasheets, footprints and schematics for CRGP2512F270R are listed on our Part Details page. You can also find images and similar parts to CRGP2512F270R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGP2512F270R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGP2512F270R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGP2512F270R fall under?
The CRGP2512F270R is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to CRGP2512F270R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP2512F270R you can contact the distributor directly for product support, shipping queries etc.
Is the CRGP2512F270R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGP2512F270R have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CRGP2512F270R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGP2512F270R often in real-time on the comparison pages.
What if I can't find stock of CRGP2512F270R?
You can fill out our help required form which you can use to request a quote for CRGP2512F270R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.