Status: | Unknown |
---|---|
Series: | CRGP Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 680ohm |
Product Range | CRGP Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CRGP 1206 680R 1% Resistance Value: 680 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 680 Ω Thick Film General Purpose Resistor 1 % | Part Number: CRGP1206F680R | Internal Number: 2-2176328-3 | TE Connectivity | TE Store |
Res, 680R, 1%, 0.5W, 1206, Thick Film | Newark Electronics |
RES, 680R, 1%, 0.5W, 1206, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a CRGP1206F680R?
Additional datasheets, footprints and schematics for CRGP1206F680R are listed on our Part Details page. You can also find images and similar parts to CRGP1206F680R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGP1206F680R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGP1206F680R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGP1206F680R fall under?
The CRGP1206F680R is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to CRGP1206F680R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP1206F680R you can contact the distributor directly for product support, shipping queries etc.
Is the CRGP1206F680R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGP1206F680R have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell and element14 have stock available or on a lead time for CRGP1206F680R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGP1206F680R often in real-time on the comparison pages.
What if I can't find stock of CRGP1206F680R?
You can fill out our help required form which you can use to request a quote for CRGP1206F680R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.