Status: | Unknown |
---|---|
Series: | CRGP Series |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0263
|
No stock
|
Buy Now | |
TE Store
from US$0.09
|
91,252
in stock
|
Buy Now | |
TTI Europe
from US$0.0297
|
20,000
in stock
|
Buy Now | |
element14
from US$0.0228
|
12,650
in stock
|
Buy Now | |
Farnell
from US$0.0220
|
12,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
1,534
in stock
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 100ohm |
Product Range | CRGP Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 330mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CRGP 0805 100R 1% Resistance Value: 100 Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 100 Ω Thick Film General Purpose Resistor 1 % | Part Number: CRGP0805F100R | Internal Number: 1-2176327-3 | TE Connectivity | TE Store |
100 OHM.33W 1% | TTI Europe |
RES, 100R, 1%, 0.33W, 0805, THICK FILM | element14 |
Res, 100R, 1%, 0.33W, 0805, Thick Film | Newark Electronics |
Resistor Thick Film Pulse 0805 100R 1% | RS |
CRGP 0805 100R | TE Connectivity CRGP0805F100R | RS Americas |
Where can I find additional details, specifications and documents for a CRGP0805F100R?
Additional datasheets, footprints and schematics for CRGP0805F100R are listed on our Part Details page. You can also find images and similar parts to CRGP0805F100R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGP0805F100R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGP0805F100R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGP0805F100R fall under?
The CRGP0805F100R is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to CRGP0805F100R when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGP0805F100R you can contact the distributor directly for product support, shipping queries etc.
Is the CRGP0805F100R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGP0805F100R have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for CRGP0805F100R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGP0805F100R often in real-time on the comparison pages.
What if I can't find stock of CRGP0805F100R?
You can fill out our help required form which you can use to request a quote for CRGP0805F100R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.