Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 100-Pcs of Each 121 Values CRGH Series 0603Size, 1%, 10 OHM-1M OHM Thick Film Resistors |
---|---|
Power Rating | 200mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 1% |
RoHS Compliant | Yes |
CRGH 0603 1% 10R-1M0 LAB-KIT | RS |
Resistor Assortment Kit, 0603, 10R-1M | Newark Electronics |
Where can I find additional details, specifications and documents for a CRGH0603F-LAB-KIT?
Additional datasheets, footprints and schematics for CRGH0603F-LAB-KIT are listed on our Part Details page. You can also find images and similar parts to CRGH0603F-LAB-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGH0603F-LAB-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGH0603F-LAB-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGH0603F-LAB-KIT fall under?
The CRGH0603F-LAB-KIT is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to CRGH0603F-LAB-KIT when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGH0603F-LAB-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the CRGH0603F-LAB-KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGH0603F-LAB-KIT have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGH0603F-LAB-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGH0603F-LAB-KIT often in real-time on the comparison pages.
What if I can't find stock of CRGH0603F-LAB-KIT?
You can fill out our help required form which you can use to request a quote for CRGH0603F-LAB-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.