Status: | Unknown |
---|---|
Series: | CRGCQ Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 6.8kohm |
Product Range | CRGCQ Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
CRGCQ 0402 6K8 1% Resistance Value: 6.8K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 6.8K Ω Thick Film General Purpose Resistor 1 % | Part Number: CRGCQ0402F6K8 | Internal Number: 3-2176337-5 | TE Connectivity | TE Store |
Res, 6K8, 1%, 0.063W, 0402, Thick Film | Newark Electronics |
RES, 6K8, 1%, 0.063W, 0402, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CRGCQ0402F6K8?
Additional datasheets, footprints and schematics for CRGCQ0402F6K8 are listed on our Part Details page. You can also find images and similar parts to CRGCQ0402F6K8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRGCQ0402F6K8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRGCQ0402F6K8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRGCQ0402F6K8 fall under?
The CRGCQ0402F6K8 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to CRGCQ0402F6K8 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRGCQ0402F6K8 you can contact the distributor directly for product support, shipping queries etc.
Is the CRGCQ0402F6K8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRGCQ0402F6K8 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRGCQ0402F6K8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRGCQ0402F6K8 often in real-time on the comparison pages.
What if I can't find stock of CRGCQ0402F6K8?
You can fill out our help required form which you can use to request a quote for CRGCQ0402F6K8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.