Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 36.5kohm |
Product Range | - |
Voltage Rating | 25V |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Resistor Mounting | Surface Mount Device |
Surface Mount Thick Film Resistor, Crg Series, 36.5 Kohm, 50 Mw, - 1%, 25 V |Neohm Te Connectivity CRG0201F36K5 | Newark Electronics |
RES, 36K5, 1%, 0.05W, 0201, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CRG0201F36K5?
Additional datasheets, footprints and schematics for CRG0201F36K5 are listed on our Part Details page. You can also find images and similar parts to CRG0201F36K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRG0201F36K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0201F36K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRG0201F36K5 fall under?
The CRG0201F36K5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRG0201F36K5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0201F36K5 you can contact the distributor directly for product support, shipping queries etc.
Is the CRG0201F36K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRG0201F36K5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CRG0201F36K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRG0201F36K5 often in real-time on the comparison pages.
What if I can't find stock of CRG0201F36K5?
You can fill out our help required form which you can use to request a quote for CRG0201F36K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.