Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ceramic Heater Type | Cylinder Without Vestibules |
---|---|
Supply Voltage | 115VAC |
Power Rating | 700W |
Operating Temperature Max | 982°C |
Ceramic Radiant Full Cyl Heater, 700W | Newark Electronics |
HIGH TEMPERATURE, LOW MASS, VACUUM FORMED CERAMIC RADIANT FULL CYLINDER HEATERS | Avnet America |
CERAMIC RADIANT HEATER, 700W, 115V | Farnell |
Where can I find additional details, specifications and documents for a CRFC-36/115-A?
Additional datasheets, footprints and schematics for CRFC-36/115-A are listed on our Part Details page. You can also find images and similar parts to CRFC-36/115-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRFC-36/115-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRFC-36/115-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRFC-36/115-A fall under?
The CRFC-36/115-A is listed under Automation & Process Control > Industrial Heaters > Ceramic Heaters.
Can I view similar or alternative parts?
You can view similar parts to CRFC-36/115-A when available in the Ceramic Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRFC-36/115-A you can contact the distributor directly for product support, shipping queries etc.
Is the CRFC-36/115-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRFC-36/115-A have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CRFC-36/115-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRFC-36/115-A often in real-time on the comparison pages.
What if I can't find stock of CRFC-36/115-A?
You can fill out our help required form which you can use to request a quote for CRFC-36/115-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.