CRF1206-FZ-R020ELF Bourns Electronics Parts by Bourns Electronics

CURRENT SENSE RES 0R02 1% 1 W 1206

Status: Unknown
Series: CRF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
2,585
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.09
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
3,060
in stock
Buy Now
Logo for element14
element14
from US$0.16
2,585
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.02ohm
Product Range CRF Series
Resistor Case Style 1206 [3216 Metric]
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Element Material Metal Alloy
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC Lead (15-Jan-2019)

Alternative Descriptions

.02 OHM 1W 1% 50PPM | TTI Europe
Current Sense Res, 0R02, 1%, 1 W, 1206 | Newark Electronics
CURRENT SENSE RES, 0R02, 1%, 1 W, 1206 | element14
SMD Current Sense Resistor, 20 Milliohm, ± 1%, 1 W, 1206 [3216 Metric], Metal Alloy | Avnet America
SMD Current Sense Resistor, 20 Milliohm, � 1%, 1 W, 1206 [3216 Metric], Metal Alloy | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRF1206-FZ-R020ELF?

Additional datasheets, footprints and schematics for CRF1206-FZ-R020ELF are listed on our Part Details page. You can also find images and similar parts to CRF1206-FZ-R020ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRF1206-FZ-R020ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRF1206-FZ-R020ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRF1206-FZ-R020ELF fall under?

The CRF1206-FZ-R020ELF is listed under Bourns Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to CRF1206-FZ-R020ELF when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRF1206-FZ-R020ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRF1206-FZ-R020ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRF1206-FZ-R020ELF have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRF1206-FZ-R020ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRF1206-FZ-R020ELF often in real-time on the comparison pages.

What if I can't find stock of CRF1206-FZ-R020ELF?

You can fill out our help required form which you can use to request a quote for CRF1206-FZ-R020ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay