Status: | Unknown |
---|---|
Series: | CRF Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
9,760
in stock
|
Buy Now | |
element14
from US$0.13
|
11,980
in stock
|
Buy Now | |
Farnell
from US$0.12
|
11,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,990
in stock
|
Buy Now | |
Avnet America
-
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 0.005ohm |
---|---|
Product Range | CRF Series |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
CURRENT SENSE RES, 0R005, 1%, 500 MW | element14 |
Res, 0R005, 1%, 0.5W, 0805, Metal Strip Rohs Compliant: Yes |Bourns CRF0805-FZ-R005ELF | Newark Electronics |
ResMetalStrip 0805 R005 1% 500mW TC50 | RS |
Resistor, Thick Film, Res 0.005 Ohms, Pwr-Rtg 0.5 W, Tol 1%,SMT,0805,Curr-Sense | Bourns CRF0805-FZ-R005ELF | RS Americas |
SMD Current Sense Resistor, 5 Milliohm, ± 1%, 500 mW, 0805 [2012 Metric], Metal Plate | Avnet America |
Bourns SMD Resistor 500mW, 5mOhm, 1%, 0805 | Distrelec |
.005 OHM .5W 1% | TTI Europe |
SMD Current Sense Resistor, 5 Milliohm, � 1%, 500 mW, 0805 [2012 Metric], Metal Plate | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRF0805-FZ-R005ELF?
Additional datasheets, footprints and schematics for CRF0805-FZ-R005ELF are listed on our Part Details page. You can also find images and similar parts to CRF0805-FZ-R005ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRF0805-FZ-R005ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRF0805-FZ-R005ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRF0805-FZ-R005ELF fall under?
The CRF0805-FZ-R005ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRF0805-FZ-R005ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRF0805-FZ-R005ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRF0805-FZ-R005ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRF0805-FZ-R005ELF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for CRF0805-FZ-R005ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRF0805-FZ-R005ELF often in real-time on the comparison pages.
What if I can't find stock of CRF0805-FZ-R005ELF?
You can fill out our help required form which you can use to request a quote for CRF0805-FZ-R005ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.