CRE2512-FZ-R007E-2 Resistors by Bourns Electronics

CURRENT SENSE RES 0R007 1% 2 W 2512

Status: Unknown
Series: CRE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
7,912
in stock
Buy Now
Logo for element14
element14
from US$0.27
7,862
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
3,970
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.30
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.007ohm
Product Range CRE Series
Resistor Case Style 2512 [6432 Metric]
Power Rating 2W
Resistance Tolerance ± 1%
Resistor Element Material Metal Alloy
Temperature Coefficient ± 75ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC Lead (15-Jan-2019)

Alternative Descriptions

CURRENT SENSE RES, 0R007, 1%, 2 W, 2512 | Farnell
Res, 0R007, 1%, 2W, 2512, Metal Alloy Rohs Compliant: Yes |Bourns CRE2512-FZ-R007E-2 | Newark Electronics
SMD Current Sense Resistor, 7 Milliohm, ± 1%, 2 W, 2512 [6432 Metric], Metal Strip | Avnet America
Resistor, Metal Strip, Res 0.007 Ohms, Pwr-Trg 2 W, Tol 1%, SMD | Bourns CRE2512-FZ-R007E-2 | RS Americas
.007 OHM 2W 1% | TTI Europe
SMD Current Sense Resistor, 7 Milliohm, � 1%, 2 W, 2512 [6432 Metric], Metal Strip | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRE2512-FZ-R007E-2?

Additional datasheets, footprints and schematics for CRE2512-FZ-R007E-2 are listed on our Part Details page. You can also find images and similar parts to CRE2512-FZ-R007E-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRE2512-FZ-R007E-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE2512-FZ-R007E-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRE2512-FZ-R007E-2 fall under?

The CRE2512-FZ-R007E-2 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRE2512-FZ-R007E-2 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRE2512-FZ-R007E-2 you can contact the distributor directly for product support, shipping queries etc.

Is the CRE2512-FZ-R007E-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRE2512-FZ-R007E-2 have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CRE2512-FZ-R007E-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRE2512-FZ-R007E-2 often in real-time on the comparison pages.

What if I can't find stock of CRE2512-FZ-R007E-2?

You can fill out our help required form which you can use to request a quote for CRE2512-FZ-R007E-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay