Status: | Unknown |
---|---|
Series: | CRE Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
33,720
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
20,000
in stock
|
Buy Now | |
element14
from US$0.38
|
16,158
in stock
|
Buy Now | |
Farnell
from US$0.39
|
16,158
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
7,983
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
7,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
Rotima
-
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now |
Resistance | 0.001ohm |
---|---|
Product Range | CRE Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Resistor shunt SMD R001 3W 1% 2512 | RS |
.001 OHM 3W 1% | TTI Europe |
CURRENT SENSE RES, 0R001, 1%, 3 W, 2512 | element14 |
SMD Current Sense Resistor, 1 Milliohm, ± 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet America |
Res, R001, 3W, Current Sense, 2512 | Newark Electronics |
SMD Current Sense Resistor, 1 Milliohm, � 1%, 3 W, 2512 [6432 Metric], Metal Alloy | Avnet Abacus |
Resistor, Metal Strip, Res 0.001 Ohms, Pwr-Trg 3 W, Tol 1%, SMD | Bourns CRE2512-FZ-R001E-3 | RS Americas |
Bourns SMD Resistor 3W, 1mOhm, 1%, 2512 | Distrelec |
Where can I find additional details, specifications and documents for a CRE2512-FZ-R001E-3?
Additional datasheets, footprints and schematics for CRE2512-FZ-R001E-3 are listed on our Part Details page. You can also find images and similar parts to CRE2512-FZ-R001E-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE2512-FZ-R001E-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE2512-FZ-R001E-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE2512-FZ-R001E-3 fall under?
The CRE2512-FZ-R001E-3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRE2512-FZ-R001E-3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE2512-FZ-R001E-3 you can contact the distributor directly for product support, shipping queries etc.
Is the CRE2512-FZ-R001E-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRE2512-FZ-R001E-3 have stock available?
Authorised distributors including RS, TTI Europe, element14, Farnell and Avnet America have stock available or on a lead time for CRE2512-FZ-R001E-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE2512-FZ-R001E-3 often in real-time on the comparison pages.
What if I can't find stock of CRE2512-FZ-R001E-3?
You can fill out our help required form which you can use to request a quote for CRE2512-FZ-R001E-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.